Win Source Electronics PMIC - PMIC - Voltage Reference - AP431AYLA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431AQL; AP431ARL; AP431AYA; AP431AYL-7; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431AQL; AP431ARL; AP431AYA; AP431AYL-7; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP431AYLA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431AYLA
PMIC - PMIC - Voltage Reference - AP431AYLA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431AQL; AP431ARL; AP431AYA; AP431AYL-7; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP431
Alternative Parts (Cross-Reference): AP431AQL; AP431ARL; AP431AYA; AP431AYL-7;
Introduction Date: September 28, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP431AYLA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHMS8-4.096#PBF - 1064040-LTC6655CHMS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#PBF - 123357-LT1460LHS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details