Win Source Part Number: 1189664-PE51OM1036
Category: RF/IF and RFID>RF Antennas
Termination: N Type Female
Package: Bag
Applications: 5G, LTE
Standard Package: 1
Power - Max: 200 W
Frequency Range: 698MHz ~ 960MHz
Height (Max): 70.299" (1785.60mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 829MHz
Antenna Type: Whip, Straight
Number of Bands: 1
VSWR: 2
Gain: 8dBi
RF Family/Standard: Cellular, Navigation
Mounting Type: Bracket Mount
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8517.79.0000
Mfr: Pasternack
Other Names: 3985-PE51OM1036
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | PE51OM1036 |
| Product Name | RF/IF and RFID - RF Antennas |