Manufacturer: Ignion
Category: RF and Wireless -RF Antennas
Series: TRIO mXTEND™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Cellular, Navigation
Frequency Group: Ultra Wide Band
Frequency Range: 698MHz ~ 3.8GHz
Termination: Solder
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | NN03-310 |
| Product Name | RF and Wireless -RF Antennas |