Alternative Parts (Cross-Reference): Cross
Manufacturer: Ignion
Category: RF and Wireless RF Antennas
Series: RUN mXTEND™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
RF Family/Standard: Cellular
Frequency Group: Ultra Wide Band
Frequency Range: 824MHz ~ 5.875GHz
Antenna Type: Chip
Number of Bands: 14
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | NN02-224 |
| Product Name | RF and Wireless RF Antennas |