Alternative Parts (Cross-Reference): Cross
Manufacturer: Newhaven Display Intl
Category: Optoelectronics LCD, OLED Character and Numeric
Package: Box
Product Status: Active
Number of Characters: 16
Display Format: 16 x 1
Character Format: 5 x 7 Dots w/Cursor
Display Type: STN - Super-Twisted Nematic
Display Mode: Transflective
| Win Source Electronics | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | NHD-0116DZ-FL-YBW |
| Product Name | Optoelectronics LCD, OLED Character and Numeric |
| Display Type | Character Display |