Win Source Part Number: 1339856-MTSM0074-843
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Wavelength: 740nm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 5A (24 Hours)
HTSUS: 8541.41.0000
Mfr: Marktech Optoelectronics
Base Product Number: MTSM0074
Voltage - Forward (Vf) (Typ): 1.7V
Current - DC Forward (If) (Max): 30mA
Radiant Intensity (Ie) Min @ If: 3.2mW/sr @ 30mA
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | MTSM0074-843-IR |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |