Win Source Part Number: 1348741-MTE1300NN1-W
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 50
Viewing Angle: 12°
Wavelength: 1300nm
Mounting Type: Through Hole
Package / Case: Radial, Metal Can
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Marktech Optoelectronics
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 0.8V
Current - DC Forward (If) (Max): 100mA
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | MTE1300NN1-WRC |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |