Win Source Electronics Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MR4028W12B1+6-RSR

Description
Win Source Part Number: 1337957-MR4028W12B1+ 6-RSR Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 19.2 W Lifetime @ Temp.: 70000 Hrs @ 30°C Voltage Range: 8 ~ 14VDC Width: 28.00mm Air Flow: 32.6 CFM (0.913m³/min) Static Pressure: 3.650 in H2O (909.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 65.0dB(A) RPM: 24000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 1.60A HTSUS: 8414.59.6590 Mfr: Mechatronics Fan Group Base Product Number: MR4028
Request a Quote Datasheet
Description
Win Source Part Number: 1337957-MR4028W12B1+ 6-RSR Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 19.2 W Lifetime @ Temp.: 70000 Hrs @ 30°C Voltage Range: 8 ~ 14VDC Width: 28.00mm Air Flow: 32.6 CFM (0.913m³/min) Static Pressure: 3.650 in H2O (909.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 65.0dB(A) RPM: 24000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 1.60A HTSUS: 8414.59.6590 Mfr: Mechatronics Fan Group Base Product Number: MR4028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MR4028W12B1+6-RSR - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MR4028W12B1+6-RSR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) MR4028W12B1+6-RSR
Win Source Part Number: 1337957-MR4028W12B1+ 6-RSR Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 1 Voltage - Rated: 12VDC Power (Watts): 19.2 W Lifetime @ Temp.: 70000 Hrs @ 30°C Voltage Range: 8 ~ 14VDC Width: 28.00mm Air Flow: 32.6 CFM (0.913m³/min) Static Pressure: 3.650 in H2O (909.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 65.0dB(A) RPM: 24000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 1.60A HTSUS: 8414.59.6590 Mfr: Mechatronics Fan Group Base Product Number: MR4028

Win Source Part Number: 1337957-MR4028W12B1+6-RSR
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Features: Auto Restart, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Bulk
Size / Dimension: Square - 40mm L x 40mm H
Standard Package: 1
Voltage - Rated: 12VDC
Power (Watts): 19.2 W
Lifetime @ Temp.: 70000 Hrs @ 30°C
Voltage Range: 8 ~ 14VDC
Width: 28.00mm
Air Flow: 32.6 CFM (0.913m³/min)
Static Pressure: 3.650 in H2O (909.2 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 65.0dB(A)
RPM: 24000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.60A
HTSUS: 8414.59.6590
Mfr: Mechatronics Fan Group
Base Product Number: MR4028

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number MR4028W12B1+6-RSR
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 33 SCFM (55.41 m³/hr)
Static Pressure Range 4 in H2O (6.82 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - MS9238H12B1+6-FHR-2EM - Win Source Electronics
Specs
Applications / Use Ventilation
Air Flow Rate 167 SCFM (283 m³/hr)
Static Pressure Range 1 in H2O (2.71 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F8025X12B1-FHR - Win Source Electronics
Specs
Applications / Use Ventilation
Air Flow Rate 53 SCFM (90.09 m³/hr)
Static Pressure Range 0 in H2O (0.4858 Torr)
View Details