Manufacturer: IndustrialeMart
Win Source Part Number: 905119-M10P-20R
Series: M
Features: LED Panel Indicator Red Clear - 220V 2mA Plug In
Package: Bag
Family Name: M10P-20
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8531.20.0040
| Win Source Electronics | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | M10P-20R |
| Product Name | Panel Indicators, Pilot Lights - M10P-20R |