Manufacturer: Linear Technology
Win Source Part Number: 784042-LTC4274IUHF#P
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 38-QFN
Power - Max: 25.5W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4274
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Package: 38-QFN (5x7) Exposed Pad
Alternative Parts (Cross-Reference): MAX5941AESE-T; MAX5942BCSE; MAX5942ACSE+T; MAX5942BCSE-T;
Introduction Date: October 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4274IUHF#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274IUHF#PBF |