Manufacturer: Linear Technology
Win Source Part Number: 784036-LTC4269CDKD-2
Packaging: Tube
Type: Controller (PD), DC/DC
Operating Temperature Range: 0°C ~ 70°C
Package: 32-WFDFN Exposed Pad
Power - Max: 25.5W
Operating Supply Voltage: 37.2 V ~ 60 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4269
Auxiliary Sense: Yes
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.35mA (Maximum)
Manufacturer Package: 32-DFN (7x4)
Alternative Parts (Cross-Reference): MAX5941AESE; TPS23754PWPR-1; TPS23754PWP; TPS23785BPWPR;
Introduction Date: June 08, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4269CDKD-2#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-2#PBF |