Manufacturer: Linear Technology
Win Source Part Number: 1063523-LTC4267CDHC-
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN (5x3)
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA (Max)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4267CDHC-3#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CDHC-3#TRPBF |