Manufacturer: Linear Technology
Win Source Part Number: 784030-LTC4265CDE#TR
Packaging: Reel package
Type: Controller (PD)
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Power - Max: 25.5W
Operating Supply Voltage: 37.2 V ~ 60 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4265
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.35mA
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): NCP1093MNG; MAX5941AESE-T; MAX5942BCSE; NCP1093MNRG;
Introduction Date: December 02, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4265CDE#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4265CDE#TRPBF |