Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806369-LTC4263IDE#TR
Packaging: Reel
Type: Controller (PSE)
Power - Max: 15.4W
Current - Supply: 2mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Supplier Device Package: 14-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 33V ~ 66V
Part Number Series: LTC4263
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4263IDE#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4263IDE#TRPBF |