Manufacturer: Linear Technology
Win Source Part Number: 724786-LTC4258CGW#PB
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: 0°C ~ 70°C
Package: 36-BSOP (0.295", 7.50mm Width)
Power - Max: 15.4W
Operating Supply Voltage: 47 V ~ 57 V
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: LTC4258
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): MAX5942AESE+; MAX5942BCSE+T; SI3402-A-GMR;
Introduction Date: February 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4258CGW#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4258CGW#PBF |