Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207976-LTC1710IS8
Packaging: Tube
Output Type: N-Channel
Interface: I2C, SMBus
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 300mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1710
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 400mOhm
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1710IS8 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1710IS8 |
| Number of Outlets | 2 |