Manufacturer: Linear Technology
Win Source Part Number: 782191-LTC1710IS8#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: I2C, SMBus
Switch Type: General
Fault Protection: Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 400 mOhm
Family Name: LTC1710
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): MC50XSD200BEKR2; MC50XSD200BEK; MC50XS4200BEKR2; MC50XS4200BEK;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1710IS8#PBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1710IS8#PBF |
| Voltage | 2.7 V ~ 5.5 V |