Manufacturer: Linear Technology
Win Source Part Number: 1061066-LTC1710CMS8#
Packaging: Tube/Rail
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 300mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1710CMS8#PBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1710CMS8#PBF |
| Voltage | 2.7 V to 5.5 V |