Manufacturer: Linear Technology
Win Source Part Number: 002796-LTC1478CS#PBF
Packaging: Tube/Rail
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1478CS#PBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1478CS#PBF |
| Voltage | 2.7 V to 5.5 V |