Manufacturer: Linear Technology
Win Source Part Number: 002785-LTC1472CS#PBF
Packaging: Tube/Rail
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 0 V to 12.6 V
Rds On (Typ): 140 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1472CS#PBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1472CS#PBF |
| Voltage | 0 V to 12.6 V |