Manufacturer: Linear Technology
Win Source Part Number: 002782-LTC1470CS8#TR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V
Rds On (Typ): 140 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1470CS8#TRPBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1470CS8#TRPBF |
| Voltage | 3.3V, 5V |