Manufacturer: Linear Technology
Win Source Part Number: 134192-LTC1314CS#PBF
Packaging: Tube/Rail
Output Type: N-Channel
Switch Type: PCMCIA Switch
Number of Outputs: 1
Current - Output (Max): 120mA
Voltage - Load: 0 V to 12.6 V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LTC1314CS#PBF |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1314CS#PBF |
| Voltage | 0 V to 12.6 V |