Manufacturer: Linear Technology
Win Source Part Number: 120368-LT1768IGN#PBF
Packaging: Tube/Rail
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 300kHz to 410kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 7mA
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | LT1768IGN#PBF |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - LT1768IGN#PBF |
| Controller Type | CCFL Controller |