Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205303-LT1188CT
Packaging: Tube
Input Type: Non-Inverting
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-220-5 Formed Leads
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT1188
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 30V
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | LT1188CT |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - LT1188CT |
| Operating Temperature | 32 to 212 F (0 to 100 C) |