The MFM-05 series from Win Source Electronics is a compact power management integrated circuit designed for medical applications, featuring a 5W output. It operates within a wide input voltage range of 80 to 264 VAC and supports a variety of output voltages, including 3.3V, 5V, 12V, 15V, and 24V, with corresponding rated currents. The device is compliant with medical safety standards, including ANSI/AAMI ES60601-1 and IEC/BS EN/EN60601-1, making it suitable for BF applications with appropriate system considerations. This series boasts low no-load power consumption of less than 0.075W and extremely low leakage current, ensuring energy efficiency. It operates effectively across a temperature range of -40°C to +85°C and includes multiple protection features such as short circuit, overload, over voltage, and over temperature protections. The MFM-05 series is designed for high reliability, with an MTBF of over 52,000 hours and a three-year warranty, making it a robust choice for engineers seeking dependable power management solutions in medical devices.
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: NI-780S-2 GW
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input: 2.5 V ~ 6 V
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Motion Controllers |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |