Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: OM-780G-4L Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input: 2.5 V ~ 6 V Applications: Telecom Operating Temperature: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: OM-780G-4L Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input: 2.5 V ~ 6 V Applications: Telecom Operating Temperature: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: OM-780G-4L Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input: 2.5 V ~ 6 V Applications: Telecom Operating Temperature: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: OM-780G-4L
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input: 2.5 V ~ 6 V
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Operating Range Telecom
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LTC1440CN8 - 072471-LTC1440CN8 - Win Source Electronics
Specs
Device Type Comparators
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1252CS8#TRPBF - 101755-LT1252CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range Current Feedback
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#PBF - 1058153-LT1352CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details