Win Source Electronics Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Octavo Systems LLC Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: OSD335x Package: Tray Product Status: Active Module/Board Type: MPU Core Core Processor: ARM® Cortex®-A8, AM3358 Speed: 1GHz Connector Type: 400-BGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Octavo Systems LLC Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: OSD335x Package: Tray Product Status: Active Module/Board Type: MPU Core Core Processor: ARM® Cortex®-A8, AM3358 Speed: 1GHz Connector Type: 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Octavo Systems LLC Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules Series: OSD335x Package: Tray Product Status: Active Module/Board Type: MPU Core Core Processor: ARM® Cortex®-A8, AM3358 Speed: 1GHz Connector Type: 400-BGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Octavo Systems LLC
Category: Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Series: OSD335x
Package: Tray
Product Status: Active
Module/Board Type: MPU Core
Core Processor: ARM® Cortex®-A8, AM3358
Speed: 1GHz
Connector Type: 400-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Clock Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1176131-15311R-1000 - Win Source Electronics
Specs
RAM 4 KB
ROM Type EEPROM; EEPROM (4kB)
Supply Voltage 4.75 to 5.25 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354083-APM32F407ZGT6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 168 MHz
RAM 1000 KB
View Details
Newest Parts - MC81F4216B - 1220332-MC81F4216B - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Misc Products - MC81F4204R - 830462-MC81F4204R - Win Source Electronics
Specs
Data Bus 8 Bit
View Details