Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 8-DIP, 4 Leads (Half Size, Metal Can)
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input: 2.5 V ~ 6 V
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Operating Temperature: -40°C ~ 85°C
Features: N-Channel 1200 V 20A (Tc) 780W (Tc) Through Hole PLUS247™-3
| Win Source Electronics | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Package Type | DIP |