Manufacturer: Sunlord
Win Source Part Number: 873862-HPZ1608D102-R
Series: HPZ
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-HPZ1608D102-R60
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | HPZ1608D102-R60TF |
| Product Name | Ferrite Beads and Chips - HPZ1608D102-R60TF |