Win Source Part Number: 1351452-HF115AC-0.00
Category: Fans, Thermal Management - Thermal - Pads, Sheets
Series: Hi-Flow® 115-AC
Type: Pad, Sheet
Color: Gray
Package: Bulk
Usage: TO-218, TO-220, TO-247
Standard Package: 100
Thickness: 0.0055" (0.140mm)
Outline: 21.84mm x 18.79mm
Material: Phase Change Compound
Shape: Rectangular
Adhesive: Adhesive - One Side
Backing, Carrier: Fiberglass
Thermal Resistivity: 0.35°C/W
Thermal Conductivity: 0.8W/m-K
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Shelf Life Start: Date of Manufacture
Shelf Life: 12 Months
HTSUS: 3919.90.5060
Mfr: Bergquist
Base Product Number: HF115AC
| Win Source Electronics | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | HF115AC-0.0055-AC-90 |
| Product Name | Fans, Thermal Management - Thermal - Pads, Sheets |
| Thermal Conductivity | 0.8000 W/m-K (0.4622 BTU-ft/hr-ft²-F) |