Win Source Part Number: 1128019-H2U94W1H1G03
00 Category: RF/IF and RFID>RF Antennas Series: Automotive, AEC-Q200 Termination: Solder Package: Tape & Reel Applications: Bluetooth, GPS, Wi-Fi, Zigbee™ Standard Package: 5,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.020" (0.50mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.575GHz, 2.45GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2 Gain: 1.3dBi, 1.8dBi RF Family/Standard: Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Unictron Technologies Corporation Other Names: H2U94W1H1G0500,2047-
H2U94W1H1G0300CT-N,A
A089,2047-H2U94W1H1G
0300DK,2047-H2U94W1H
1G0500DKR,2047-H2U94
W1H1G0300CT,2047-H2U
94W1H1G0500DKR-ND,20
47-H2U94W1H1G0300DKR
,2047-H2U94W1H1G0500
CT,2047-H2U94W1H1G03
00TR,2047-H2U94W1H1G
0500TR-ND,2047-H2U94
W1H1G0500TR,2047-H2U
94W1H1G0500CT-ND Base Product Number: H2U94
Win Source Part Number: 1128019-H2U94W1H1G0300
Category: RF/IF and RFID>RF Antennas
Series: Automotive, AEC-Q200
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, GPS, Wi-Fi, Zigbee™
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 0.020" (0.50mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 1.575GHz, 2.45GHz
Antenna Type: Chip
Number of Bands: 2
VSWR: 2
Gain: 1.3dBi, 1.8dBi
RF Family/Standard: Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Unictron Technologies Corporation
Other Names: H2U94W1H1G0500,2047-H2U94W1H1G0300CT-N,AA089,2047-H2U94W1H1G0300DK,2047-H2U94W1H1G0500DKR,2047-H2U94W1H1G0300CT,2047-H2U94W1H1G0500DKR-ND,2047-H2U94W1H1G0300DKR,2047-H2U94W1H1G0500CT,2047-H2U94W1H1G0300TR,2047-H2U94W1H1G0500TR-ND,2047-H2U94W1H1G0500TR,2047-H2U94W1H1G0500CT-ND
Base Product Number: H2U94