Manufacturer: Unictron Technologies Corporation
Win Source Part Number: 806286-H2U34W1H1Z040
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee
Power - Max: 2W
Frequency Range: 2.4GHz ~ 2.5GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 1.5dBi
RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi
Height (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2A (4 Weeks)
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | H2U34W1H1Z0400 |
| Product Name | RF Antennas - H2U34W1H1Z0400 |