Manufacturer: GLF Integrated Power
Win Source Part Number: 872796-GLF71300
Series: IQSmart™
Package: Bulk
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.77x0.77)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | GLF71300 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - GLF71300 |