Manufacturer: Ignion (formerly Fractus)
Win Source Part Number: 872254-FR05-S1-R-0-1
Series: EZConnect™
Features: 868MHz, 915MHz ISM, Zigbee™ Chip RF Antenna 902MHz ~ 928MHz 2.3dBi, 1.7dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8529.10.9100
Other Part Number: 2115-FR05-S1-R-0-105
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | FR05-S1-R-0-105 |
| Product Name | RF Antennas - FR05-S1-R-0-105 |