Win Source Part Number: 1338294-FHL31-31-17/
Category: Fans, Thermal Management - Thermal - Heat Sinks
Series: FHL
Type: Board Level with Fan
Package: Tray
Length: 1.220" (30.99mm)
Standard Package: 1
Shape: Square, Fins
Attachment Method: Clip, Tape
Width: 1.220" (30.99mm)
Thermal Resistance @ Natural: 3.01°C/W
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8414.59.6590
Mfr: CTS Thermal Management Products
Base Product Number: FHL31
Fin Height: 0.670" (17.00mm)
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | FHL31-31-17/T710/T |
| Product Name | Fans, Thermal Management - Thermal - Heat Sinks |