Win Source Part Number: 1342754-F8025X12B1-F
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: F8025-H
Features: Speed Sensor (Tach) , Thermal Overload Protector (TOP)
Termination: 3 Wire Leads
Package: Bulk
Size / Dimension: Square - 80mm L x 80mm H
Standard Package: 100
Voltage - Rated: 12VDC
Weight: 0.182 lb (82.55 g)
Width: 25.00mm
Air Flow: 53.0 CFM (1.48m³/min)
Static Pressure: 0.260 in H2O (64.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 39.0dB(A)
RPM: 4200 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.480A
HTSUS: 8414.59.6590
Mfr: Mechatronics Fan Group
Base Product Number: F8025
Approval Agency: CE, cUL, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | F8025X12B1-FHR |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Applications / Use | Ventilation |
| Air Flow Rate | 53 SCFM (90.09 m³/hr) |
| Static Pressure Range | 0 in H2O (0.4858 Torr) |
| Fan / Blower Type | Tubeaxial |