Manufacturer: Transphorm
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Cascode Gallium Nitride FET)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 12V
Operating Temperature: -55°C ~ 150°C (TJ)
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs |
| Polarity | N-Channel |