Manufacturer: AMIS
Category: Connectors,Interconn
Package: 1023-BCBGA, FCCBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 3
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Operating Temperature: -40°C ~ 85°C
Features: EPROM - OTP Memory IC 1Kb (128 x 8) 1-Wire® 6-TSOC
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |