Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Inductance: 350μH
Tolerance: ±20%
Q @ Freq: 26 @ 250MHz
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height: 0.650" (16.50mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |