Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Input Type: Logic
Number of Outputs: Single
DC Voltage - Input (Min): 90V
DC Voltage - Input (Max): 375V
Voltage - Output 1: 3.3V, 5V
Current - Output (Max): 800mA
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |