Win Source Electronics Connectors,Interconnects

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Gender: Receptacle Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID) Number of Positions/Contacts: 8p8c (RJ45), 2 Power Internal Switch(s): Single Switch, Normally Closed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Gender: Receptacle Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID) Number of Positions/Contacts: 8p8c (RJ45), 2 Power Internal Switch(s): Single Switch, Normally Closed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Header, Cuttable Gender: Receptacle Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID) Number of Positions/Contacts: 8p8c (RJ45), 2 Power Internal Switch(s): Single Switch, Normally Closed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Gender: Receptacle
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID)
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Internal Switch(s): Single Switch, Normally Closed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products