Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input: 2.5 V ~ 6 V
Applications: Telecom
Voltage - Isolation: 1250Vrms
Operating Temperature: -40°C ~ 85°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |