Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Output Type: Open Collector
Voltage - Input: 2.5 V ~ 6 V
Voltage - Load: 4.5V ~ 16V
Load Current: 100 mA
On-State Resistance (Max): 4Ohm
Termination Style: PCB
Supplier Device Package: 529-MAPBGA (19x19)
Packaging: Bulk
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |