Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: End of Life
Connector Type: Header, Cuttable
Number of Contacts: 24
Gender: Receptacle
Mounting Type: Through Hole
Mounting Feature: Vertical
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Through Hole |