Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Input Type: Logic
AC Voltage - Input: 85 ~ 264 VAC
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Features: Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |