Manufacturer: AMIS
Category: Connectors,Interconn
Package: TO-263-7, D2Pak (6 Leads + Tab) Variant
Product Status: Obsolete
Circuit: SPST-NC (1 Form B)
Switch Function: On-Mom, Off-Mom
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Type: Flatted (3.17mm Dia)
Actuator Height off PCB, Vertical: 5.00mm
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |