Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input: 2.5 V ~ 6 V
Operating Temperature: -40°C ~ 85°C
Features: 100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Surface Mount |