Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Circuit: SPDT
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Mounting Type: Fixed
Actuator Type: Flatted (3.17mm Dia)
Actuator Height off PCB, Vertical: 5.20mm
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |