Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Header, Cuttable
Gender: Receptacle
Signal Lines: Stereo
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Internal Switch(s): Single Switch, Normally Closed
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |