Manufacturer: AMIS
Category: Connectors,Interconn
Package: 288-BBGA, FCBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input: 2.5 V ~ 6 V
Applications: Telecom
Voltage - Isolation: 1kV (1000V)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |